ams RFID, RF Access, Monitoring ICs - AS3911-BQFT AS3911-BQFT

Description
Manufacturer: ams Win Source Part Number: 010249-AS3911-BQFT Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, NFC Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.4 V to 5.5 V Alternative Parts (Cross-Reference): ST25R3911B-AQFT; ST25R3911-BQFT; Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 010249-AS3911-BQFT Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, NFC Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.4 V to 5.5 V Alternative Parts (Cross-Reference): ST25R3911B-AQFT; ST25R3911-BQFT; Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - AS3911-BQFT - 010249-AS3911-BQFT - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - AS3911-BQFT
010249-AS3911-BQFT
RFID, RF Access, Monitoring ICs - AS3911-BQFT 010249-AS3911-BQFT
Manufacturer: ams Win Source Part Number: 010249-AS3911-BQFT Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, NFC Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.4 V to 5.5 V Alternative Parts (Cross-Reference): ST25R3911B-AQFT; ST25R3911-BQFT; Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ams
Win Source Part Number: 010249-AS3911-BQFT
Packaging: Reel - TR
Type: RFID Reader
Frequency: 13.56MHz
Standards: ISO 14443, NFC
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 2.4 V to 5.5 V
Alternative Parts (Cross-Reference): ST25R3911B-AQFT; ST25R3911-BQFT;
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 010249-AS3911-BQFT
Product Name RFID, RF Access, Monitoring ICs - AS3911-BQFT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210710 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details