Manufacturer: ams
Win Source Part Number: 911706-AS3824E-ZQFM
Series: *
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: AS3824
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 911706-AS3824E-ZQFM |
| Product Name | PMIC - PMIC - LED Drivers - AS3824E-ZQFM |
| Form Factor | Intgrated Circuit (IC) |