ams PMIC - PMIC - LED Drivers - AS3822-ZQFT AS3822-ZQFT

Description
Manufacturer: ams Win Source Part Number: 039275-AS3822-ZQFT Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Number of Outputs: 8 Dimming: SPI Categories: Integrated Circuits Status: Active Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 039275-AS3822-ZQFT Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Number of Outputs: 8 Dimming: SPI Categories: Integrated Circuits Status: Active Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AS3822-ZQFT - 039275-AS3822-ZQFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AS3822-ZQFT
039275-AS3822-ZQFT
PMIC - PMIC - LED Drivers - AS3822-ZQFT 039275-AS3822-ZQFT
Manufacturer: ams Win Source Part Number: 039275-AS3822-ZQFT Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Number of Outputs: 8 Dimming: SPI Categories: Integrated Circuits Status: Active Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ams
Win Source Part Number: 039275-AS3822-ZQFT
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Number of Outputs: 8
Dimming: SPI
Categories: Integrated Circuits
Status: Active
Case / Package: 32-QFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 039275-AS3822-ZQFT
Product Name PMIC - PMIC - LED Drivers - AS3822-ZQFT
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM1971 Digitally Controlled 62 dB Audio Attenuator with/Mute - LM1971M - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
View Details
PMIC - PMIC - LED Drivers - A8516ELPTR-T - 169037-A8516ELPTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 8 volts
Package Type 24-TSSOP-EP
View Details
4 suppliers
PMIC - PMIC - LED Drivers - BCR401U E6327 - 758217-BCR401U E6327 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LED Drivers - 642791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 200 watts
Features RoHS Compliant
View Details