ams PMIC - PMIC - Power Management - Specialized - AS3729B-BWLM AS3729B-BWLM

Description
Manufacturer: ams Win Source Part Number: 861903-AS3729B-BWLM Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices PMIC 16-WLCSP (1.62x1.62) Package: Reel - TR Package: 16-UFBGA, WLCSP Mounting: Surface Mount Part Status: Not For New Designs Family Name: AS3729 Categories: Integrated Circuits (ICs) Case / Package: 16-WLCSP (1.62x1.62) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 193770008, 193770006
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861903-AS3729B-BWLM Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices PMIC 16-WLCSP (1.62x1.62) Package: Reel - TR Package: 16-UFBGA, WLCSP Mounting: Surface Mount Part Status: Not For New Designs Family Name: AS3729 Categories: Integrated Circuits (ICs) Case / Package: 16-WLCSP (1.62x1.62) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 193770008, 193770006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AS3729B-BWLM - 861903-AS3729B-BWLM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AS3729B-BWLM
861903-AS3729B-BWLM
PMIC - PMIC - Power Management - Specialized - AS3729B-BWLM 861903-AS3729B-BWLM
Manufacturer: ams Win Source Part Number: 861903-AS3729B-BWLM Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices PMIC 16-WLCSP (1.62x1.62) Package: Reel - TR Package: 16-UFBGA, WLCSP Mounting: Surface Mount Part Status: Not For New Designs Family Name: AS3729 Categories: Integrated Circuits (ICs) Case / Package: 16-WLCSP (1.62x1.62) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 193770008, 193770006

Manufacturer: ams
Win Source Part Number: 861903-AS3729B-BWLM
Operating Temperature Range: -40°C ~ 85°C
Features: Handheld/Mobile Devices PMIC 16-WLCSP (1.62x1.62)
Package: Reel - TR
Package: 16-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: AS3729
Categories: Integrated Circuits (ICs)
Case / Package: 16-WLCSP (1.62x1.62)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 193770008, 193770006

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 861903-AS3729B-BWLM
Product Name PMIC - PMIC - Power Management - Specialized - AS3729B-BWLM
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922497 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details