ams PMIC - PMIC - Power Management - Specialized - AS3728-BWLT AS3728-BWLT

Description
Manufacturer: ams Win Source Part Number: 861902-AS3728-BWLT Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices PMIC 24-WLCSP (2.37x1.57) Package: Reel - TR Package: 24-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: AS3728 Categories: Integrated Circuits (ICs) Case / Package: 24-WLCSP (2.37x1.57) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 12000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 192260006, AS3728-BWLTDKR, AS3728-BWLTTR, AS3728-BWLTCT, AS3728-BWLT-ND, 192260011
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861902-AS3728-BWLT Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices PMIC 24-WLCSP (2.37x1.57) Package: Reel - TR Package: 24-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: AS3728 Categories: Integrated Circuits (ICs) Case / Package: 24-WLCSP (2.37x1.57) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 12000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 192260006, AS3728-BWLTDKR, AS3728-BWLTTR, AS3728-BWLTCT, AS3728-BWLT-ND, 192260011
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AS3728-BWLT - 861902-AS3728-BWLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AS3728-BWLT
861902-AS3728-BWLT
PMIC - PMIC - Power Management - Specialized - AS3728-BWLT 861902-AS3728-BWLT
Manufacturer: ams Win Source Part Number: 861902-AS3728-BWLT Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices PMIC 24-WLCSP (2.37x1.57) Package: Reel - TR Package: 24-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: AS3728 Categories: Integrated Circuits (ICs) Case / Package: 24-WLCSP (2.37x1.57) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 12000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 192260006, AS3728-BWLTDKR, AS3728-BWLTTR, AS3728-BWLTCT, AS3728-BWLT-ND, 192260011

Manufacturer: ams
Win Source Part Number: 861902-AS3728-BWLT
Operating Temperature Range: -40°C ~ 85°C
Features: Handheld/Mobile Devices PMIC 24-WLCSP (2.37x1.57)
Package: Reel - TR
Package: 24-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AS3728
Categories: Integrated Circuits (ICs)
Case / Package: 24-WLCSP (2.37x1.57)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 12000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 192260006, AS3728-BWLTDKR, AS3728-BWLTTR, AS3728-BWLTCT, AS3728-BWLT-ND, 192260011

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 861902-AS3728-BWLT
Product Name PMIC - PMIC - Power Management - Specialized - AS3728-BWLT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 8855656P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details