ams PMIC - PMIC - Power Management - Specialized - AS3701A-BWLM-51 AS3701A-BWLM-51

Description
Manufacturer: ams Win Source Part Number: 861896-AS3701A-BWLM- 51 Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices PMIC 17-WLCSP (2.17x1.85) Package: Reel - TR Package: 17-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: AS3701 Categories: Integrated Circuits (ICs) Case / Package: 17-WLCSP (2.17x1.85) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS3701A-BWLM-51CT, AS3701A-BWLM-51DKR, 193720055, AS3701A-BWLM-51TR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861896-AS3701A-BWLM- 51 Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices PMIC 17-WLCSP (2.17x1.85) Package: Reel - TR Package: 17-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: AS3701 Categories: Integrated Circuits (ICs) Case / Package: 17-WLCSP (2.17x1.85) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS3701A-BWLM-51CT, AS3701A-BWLM-51DKR, 193720055, AS3701A-BWLM-51TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AS3701A-BWLM-51 - 861896-AS3701A-BWLM-51 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AS3701A-BWLM-51
861896-AS3701A-BWLM-51
PMIC - PMIC - Power Management - Specialized - AS3701A-BWLM-51 861896-AS3701A-BWLM-51
Manufacturer: ams Win Source Part Number: 861896-AS3701A-BWLM- 51 Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices PMIC 17-WLCSP (2.17x1.85) Package: Reel - TR Package: 17-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: AS3701 Categories: Integrated Circuits (ICs) Case / Package: 17-WLCSP (2.17x1.85) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS3701A-BWLM-51CT, AS3701A-BWLM-51DKR, 193720055, AS3701A-BWLM-51TR

Manufacturer: ams
Win Source Part Number: 861896-AS3701A-BWLM-51
Operating Temperature Range: -40°C ~ 85°C
Features: Handheld/Mobile Devices PMIC 17-WLCSP (2.17x1.85)
Package: Reel - TR
Package: 17-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AS3701
Categories: Integrated Circuits (ICs)
Case / Package: 17-WLCSP (2.17x1.85)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS3701A-BWLM-51CT, AS3701A-BWLM-51DKR, 193720055, AS3701A-BWLM-51TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 861896-AS3701A-BWLM-51
Product Name PMIC - PMIC - Power Management - Specialized - AS3701A-BWLM-51
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900527P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Battery Management SBS 1.1-Compliant Gas Gauge - 815-BQ20Z80DBT-V110G4 - Utmel Electronic Limited
Specs
Type SSOP; TSSOP
Pins 38
Supply Voltage 3.3 volts
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details