ams AS3695C LED Driver. 16 channels precision LED controller AS3695C

Description
The AS3695C is a 16 channels precision LED controller for driving external FET/BJT in LCD-backlight panels. Dynamic power feedback controls the external power supply to guarantees best efficiency. Build in safety features include thermal shutdown as well as open and short LED detection. The device is programmable via serial interface.
Request a Quote Datasheet
Description
The AS3695C is a 16 channels precision LED controller for driving external FET/BJT in LCD-backlight panels. Dynamic power feedback controls the external power supply to guarantees best efficiency. Build in safety features include thermal shutdown as well as open and short LED detection. The device is programmable via serial interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS3695C LED Driver.  16 channels precision LED controller - AS3695C - ams
Premstaetten, Austria
AS3695C LED Driver. 16 channels precision LED controller
AS3695C
AS3695C LED Driver. 16 channels precision LED controller AS3695C
The AS3695C is a 16 channels precision LED controller for driving external FET/BJT in LCD-backlight panels. Dynamic power feedback controls the external power supply to guarantees best efficiency. Build in safety features include thermal shutdown as well as open and short LED detection. The device is programmable via serial interface.

The AS3695C is a 16 channels precision LED controller for driving external FET/BJT in LCD-backlight panels. Dynamic power feedback controls the external power supply to guarantees best efficiency. Build in safety features include thermal shutdown as well as open and short LED detection. The device is programmable via serial interface.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - AS3695C - 102745-AS3695C - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AS3695C
102745-AS3695C
PMIC - PMIC - LED Drivers - AS3695C 102745-AS3695C
Manufacturer: ams Win Source Part Number: 102745-AS3695C Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Number of Outputs: 16 Dimming: SPI Categories: Integrated Circuits Status: Active Case / Package: 64-LQFP (14x14) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ams
Win Source Part Number: 102745-AS3695C
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Number of Outputs: 16
Dimming: SPI
Categories: Integrated Circuits
Status: Active
Case / Package: 64-LQFP (14x14)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 4V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ams Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number AS3695C 102745-AS3695C
Product Name AS3695C LED Driver. 16 channels precision LED controller PMIC - PMIC - LED Drivers - AS3695C
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2467425P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type SO
View Details
LED Driver IC - 794-LM3410XSDSEPEV/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 24 volts
Number of Channels 1 #
View Details
2 suppliers