ams PMIC - PMIC - LED Drivers - AS3695C-ZMFT AS3695C-ZMFT

Description
Manufacturer: ams Win Source Part Number: 199286-AS3695C-ZMFT Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Number of Outputs: 16 Dimming: SPI Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-QFN (9x9) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 199286-AS3695C-ZMFT Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Number of Outputs: 16 Dimming: SPI Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-QFN (9x9) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AS3695C-ZMFT - 199286-AS3695C-ZMFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AS3695C-ZMFT
199286-AS3695C-ZMFT
PMIC - PMIC - LED Drivers - AS3695C-ZMFT 199286-AS3695C-ZMFT
Manufacturer: ams Win Source Part Number: 199286-AS3695C-ZMFT Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Number of Outputs: 16 Dimming: SPI Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-QFN (9x9) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: ams
Win Source Part Number: 199286-AS3695C-ZMFT
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Number of Outputs: 16
Dimming: SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 64-QFN (9x9)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 4V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 199286-AS3695C-ZMFT
Product Name PMIC - PMIC - LED Drivers - AS3695C-ZMFT
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Dimmable
Output Current 20 milliamps
View Details
250MA LED Driver IC - 137-BCR321UE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 25 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
9 suppliers
Quad String Boost Led Driver For Backlighting - A8519KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers