ams Board Mount LED Drivers - AS3685A-DB-DFN AS3685A-DB-DFN

Description
Manufacturer: ams Win Source Part Number: 768816-AS3685A-DB-DF N Voltage - Input: 3 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: AS3685A Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 1A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 768816-AS3685A-DB-DF N Voltage - Input: 3 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: AS3685A Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 1A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - AS3685A-DB-DFN - 768816-AS3685A-DB-DFN - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - AS3685A-DB-DFN
768816-AS3685A-DB-DFN
Board Mount LED Drivers - AS3685A-DB-DFN 768816-AS3685A-DB-DFN
Manufacturer: ams Win Source Part Number: 768816-AS3685A-DB-DF N Voltage - Input: 3 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: AS3685A Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 1A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ams
Win Source Part Number: 768816-AS3685A-DB-DFN
Voltage - Input: 3 V ~ 5.5 V
Supplied Contents: Board(s)
Utilized IC / Part: AS3685A
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 1A
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 768816-AS3685A-DB-DFN
Product Name Board Mount LED Drivers - AS3685A-DB-DFN
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Three-Channel LCD Bias Power Management IC with Three-Channel High-Efficiency White LED Driver - SKYA21004 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type QFN, 36-pin
View Details
LED Drivers - 1904908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Package Type Plcc
View Details