ams PMIC - PMIC - LED Drivers - AS3668-BQFT AS3668-BQFT

Description
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046047-AS3668-BQFT Packaging: Cut Tape (CT) Frequency: 1 MHz Operating Supply Voltage: 5.5 V Topology: Charge Pump Number of Outputs: 4 Output Voltage: 5.6 V Categories: PMIC - LED Drivers Output Current per Channel: 25.5 mA Alternative Parts (Cross-Reference): AS3668-BQFTAS3668BQF T; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -30 °C
Request a Quote
Description
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046047-AS3668-BQFT Packaging: Cut Tape (CT) Frequency: 1 MHz Operating Supply Voltage: 5.5 V Topology: Charge Pump Number of Outputs: 4 Output Voltage: 5.6 V Categories: PMIC - LED Drivers Output Current per Channel: 25.5 mA Alternative Parts (Cross-Reference): AS3668-BQFTAS3668BQF T; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -30 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AS3668-BQFT - 1046047-AS3668-BQFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AS3668-BQFT
1046047-AS3668-BQFT
PMIC - PMIC - LED Drivers - AS3668-BQFT 1046047-AS3668-BQFT
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046047-AS3668-BQFT Packaging: Cut Tape (CT) Frequency: 1 MHz Operating Supply Voltage: 5.5 V Topology: Charge Pump Number of Outputs: 4 Output Voltage: 5.6 V Categories: PMIC - LED Drivers Output Current per Channel: 25.5 mA Alternative Parts (Cross-Reference): AS3668-BQFTAS3668BQF T; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -30 °C

Manufacturer: ams
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046047-AS3668-BQFT
Packaging: Cut Tape (CT)
Frequency: 1 MHz
Operating Supply Voltage: 5.5 V
Topology: Charge Pump
Number of Outputs: 4
Output Voltage: 5.6 V
Categories: PMIC - LED Drivers
Output Current per Channel: 25.5 mA
Alternative Parts (Cross-Reference): AS3668-BQFTAS3668BQFT;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -30 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1046047-AS3668-BQFT
Product Name PMIC - PMIC - LED Drivers - AS3668-BQFT
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products