ams PMIC - PMIC - Power Management - Specialized - AS3658B-BCTP AS3658B-BCTP

Description
Manufacturer: ams Win Source Part Number: 130097-AS3658B-BCTP Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 124-CTBGA (8x8) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 130097-AS3658B-BCTP Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 124-CTBGA (8x8) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AS3658B-BCTP - 130097-AS3658B-BCTP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AS3658B-BCTP
130097-AS3658B-BCTP
PMIC - PMIC - Power Management - Specialized - AS3658B-BCTP 130097-AS3658B-BCTP
Manufacturer: ams Win Source Part Number: 130097-AS3658B-BCTP Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 124-CTBGA (8x8) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ams
Win Source Part Number: 130097-AS3658B-BCTP
Packaging: Reel - TR
Applications: Portable Equipment
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 124-CTBGA (8x8)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 130097-AS3658B-BCTP
Product Name PMIC - PMIC - Power Management - Specialized - AS3658B-BCTP
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3836J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage Supervisors - 2467446 - RS Components, Ltd.
Specs
Features Power Fail Warning
Output Options Active Low; Active Low
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details