ams PMIC - PMIC - LED Drivers - AS3648-ZWLT AS3648-ZWLT

Description
Manufacturer: ams Win Source Part Number: 106723-AS3648-ZWLT Packaging: Reel - TR Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Frequency: 4MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: I2C Output Voltage: 2.8 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 13-WLCSP (2.25x1.5) Maximum Supply Voltage: 4.4V Operating Input Voltage(Min): 2.7V Channel Output Current: 1A (Flash) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 106723-AS3648-ZWLT Packaging: Reel - TR Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Frequency: 4MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: I2C Output Voltage: 2.8 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 13-WLCSP (2.25x1.5) Maximum Supply Voltage: 4.4V Operating Input Voltage(Min): 2.7V Channel Output Current: 1A (Flash) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AS3648-ZWLT - 106723-AS3648-ZWLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AS3648-ZWLT
106723-AS3648-ZWLT
PMIC - PMIC - LED Drivers - AS3648-ZWLT 106723-AS3648-ZWLT
Manufacturer: ams Win Source Part Number: 106723-AS3648-ZWLT Packaging: Reel - TR Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Frequency: 4MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: I2C Output Voltage: 2.8 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 13-WLCSP (2.25x1.5) Maximum Supply Voltage: 4.4V Operating Input Voltage(Min): 2.7V Channel Output Current: 1A (Flash) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: ams
Win Source Part Number: 106723-AS3648-ZWLT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 4MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: I2C
Output Voltage: 2.8 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 13-WLCSP (2.25x1.5)
Maximum Supply Voltage: 4.4V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 1A (Flash)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 106723-AS3648-ZWLT
Product Name PMIC - PMIC - LED Drivers - AS3648-ZWLT
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

500mA LED Flash Driver IC - AAT3176A - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 5.5 volts
View Details
Automotive 2A Buck Led Driver - A6214KLKTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers