ams PMIC - PMIC - LED Drivers - AS3647-ZWLT AS3647-ZWLT

Description
Manufacturer: ams Win Source Part Number: 1018548-AS3647-ZWLT Packaging: Reel - TR Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Frequency: 4MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: I2C Family Name: AS3647 Output Voltage: 2.8 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 13-WLCSP (2.25x1.5) Maximum Supply Voltage: 4.4V Operating Input Voltage(Min): 2.7V Channel Output Current: 800mA (Flash) Alternative Parts (Cross-Reference): TPS61052YZGT; SN3135ID08E-02; SP6683LVER/TR; SP6683-03ER/TR; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1018548-AS3647-ZWLT Packaging: Reel - TR Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Frequency: 4MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: I2C Family Name: AS3647 Output Voltage: 2.8 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 13-WLCSP (2.25x1.5) Maximum Supply Voltage: 4.4V Operating Input Voltage(Min): 2.7V Channel Output Current: 800mA (Flash) Alternative Parts (Cross-Reference): TPS61052YZGT; SN3135ID08E-02; SP6683LVER/TR; SP6683-03ER/TR; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AS3647-ZWLT - 1018548-AS3647-ZWLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AS3647-ZWLT
1018548-AS3647-ZWLT
PMIC - PMIC - LED Drivers - AS3647-ZWLT 1018548-AS3647-ZWLT
Manufacturer: ams Win Source Part Number: 1018548-AS3647-ZWLT Packaging: Reel - TR Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Frequency: 4MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: I2C Family Name: AS3647 Output Voltage: 2.8 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 13-WLCSP (2.25x1.5) Maximum Supply Voltage: 4.4V Operating Input Voltage(Min): 2.7V Channel Output Current: 800mA (Flash) Alternative Parts (Cross-Reference): TPS61052YZGT; SN3135ID08E-02; SP6683LVER/TR; SP6683-03ER/TR; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: ams
Win Source Part Number: 1018548-AS3647-ZWLT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 4MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: I2C
Family Name: AS3647
Output Voltage: 2.8 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 13-WLCSP (2.25x1.5)
Maximum Supply Voltage: 4.4V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 800mA (Flash)
Alternative Parts (Cross-Reference): TPS61052YZGT; SN3135ID08E-02; SP6683LVER/TR; SP6683-03ER/TR;
Introduction Date: February 18, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1018548-AS3647-ZWLT
Product Name PMIC - PMIC - LED Drivers - AS3647-ZWLT
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-A6211GLJT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
View Details
2 suppliers
LED Driver ICs - 572615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 500 milliamps
View Details
LM3410-Q1 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YQMFX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
6 suppliers