ams Integrated Circuits (ICs) - PMIC - LED Drivers AS3630-ZWLT

Description
Win Source Part Number: 969693-AS3630-ZWLT Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel (TR) Applications: Camera Flash Standard Package: 6,000 Mounting: SMD (SMT) Voltage - Output: 10V Frequency: 4MHz Current - Output / Channel: 8A (Flash) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: I2C Voltage - Supply (Min): 2.5V Voltage - Supply (Max): 4.8V Package / Case: 25-UFBGA, WLCSP Supplier Device Package: 25-WLCSP (2.5x2.5) Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: AS3630-ZWLTTR,189450 006,AS3630-ZWLTCT,AS 3630-ZWLTDKR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 969693-AS3630-ZWLT Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel (TR) Applications: Camera Flash Standard Package: 6,000 Mounting: SMD (SMT) Voltage - Output: 10V Frequency: 4MHz Current - Output / Channel: 8A (Flash) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: I2C Voltage - Supply (Min): 2.5V Voltage - Supply (Max): 4.8V Package / Case: 25-UFBGA, WLCSP Supplier Device Package: 25-WLCSP (2.5x2.5) Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: AS3630-ZWLTTR,189450 006,AS3630-ZWLTCT,AS 3630-ZWLTDKR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 969693-AS3630-ZWLT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
969693-AS3630-ZWLT
Integrated Circuits (ICs) - PMIC - LED Drivers 969693-AS3630-ZWLT
Win Source Part Number: 969693-AS3630-ZWLT Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel (TR) Applications: Camera Flash Standard Package: 6,000 Mounting: SMD (SMT) Voltage - Output: 10V Frequency: 4MHz Current - Output / Channel: 8A (Flash) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: I2C Voltage - Supply (Min): 2.5V Voltage - Supply (Max): 4.8V Package / Case: 25-UFBGA, WLCSP Supplier Device Package: 25-WLCSP (2.5x2.5) Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: AS3630-ZWLTTR,189450 006,AS3630-ZWLTCT,AS 3630-ZWLTDKR Product Status: Obsolete

Win Source Part Number: 969693-AS3630-ZWLT
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Camera Flash
Standard Package: 6,000
Mounting: SMD (SMT)
Voltage - Output: 10V
Frequency: 4MHz
Current - Output / Channel: 8A (Flash)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: I2C
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 4.8V
Package / Case: 25-UFBGA, WLCSP
Supplier Device Package: 25-WLCSP (2.5x2.5)
Temperature Range - Operating: -30°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ams
Other Names: AS3630-ZWLTTR,189450006,AS3630-ZWLTCT,AS3630-ZWLTDKR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 969693-AS3630-ZWLT
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A8434EESTR - 816375-A8434EESTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Drivers - 1757451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 24 volts
Output Current 500 milliamps
Output Power 75 watts
View Details
16-channel automotive linear LED driver - NEX13161PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details