ams Linear - Linear - Comparators - AS1976-T AS1976-T

Description
Manufacturer: ams Win Source Part Number: 807258-AS1976-T Packaging: Reel Type: General Purpose Mounting Style: SMD Output Type: CMOS, Push-Pull, Rail-to-Rail Number of Elements: 1 Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V Part Status: Obsolete (End Of Life) Current - Output (Typ): 50mA CMRR, PSRR (Typ): 74dB CMRR, 86.02dB PSRR Hysteresis: 3mV Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Voltage - Input Offset (Maximum): 5mV at 5V Current - Input Bias (Maximum): 0.001μA at 5V Propagation Delay (Maximum): 15μs Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 500nA
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 807258-AS1976-T Packaging: Reel Type: General Purpose Mounting Style: SMD Output Type: CMOS, Push-Pull, Rail-to-Rail Number of Elements: 1 Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V Part Status: Obsolete (End Of Life) Current - Output (Typ): 50mA CMRR, PSRR (Typ): 74dB CMRR, 86.02dB PSRR Hysteresis: 3mV Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Voltage - Input Offset (Maximum): 5mV at 5V Current - Input Bias (Maximum): 0.001μA at 5V Propagation Delay (Maximum): 15μs Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 500nA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - AS1976-T - AS1976-T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - AS1976-T
AS1976-T
Linear - Linear - Comparators - AS1976-T AS1976-T
Manufacturer: ams Win Source Part Number: 807258-AS1976-T Packaging: Reel Type: General Purpose Mounting Style: SMD Output Type: CMOS, Push-Pull, Rail-to-Rail Number of Elements: 1 Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V Part Status: Obsolete (End Of Life) Current - Output (Typ): 50mA CMRR, PSRR (Typ): 74dB CMRR, 86.02dB PSRR Hysteresis: 3mV Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Voltage - Input Offset (Maximum): 5mV at 5V Current - Input Bias (Maximum): 0.001μA at 5V Propagation Delay (Maximum): 15μs Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 500nA

Manufacturer: ams
Win Source Part Number: 807258-AS1976-T
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 1
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V
Part Status: Obsolete (End Of Life)
Current - Output (Typ): 50mA
CMRR, PSRR (Typ): 74dB CMRR, 86.02dB PSRR
Hysteresis: 3mV
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-74A, SOT-753
Voltage - Input Offset (Maximum): 5mV at 5V
Current - Input Bias (Maximum): 0.001μA at 5V
Propagation Delay (Maximum): 15μs
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 500nA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number AS1976-T
Product Name Linear - Linear - Comparators - AS1976-T
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

4-bit magnitude comparator - 74HC85PW,118 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
SN54S85 4-Bit Magnitude Comparators - JM38510/08201BEA - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 4.75
Package Type Other; TTL
View Details
4-Bit Magnitude Comparator - 5485/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details