ams PMIC - PMIC - Supervisors - AS1923A-BSTT-C AS1923A-BSTT-C

Description
Manufacturer: ams Win Source Part Number: 808070-AS1923A-BSTT- C Packaging: Reel Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete (End Of Life) Number of Voltages Monitored: 4 Reset Timeout: 120ms Minimum Voltage - Threshold: 1.58V, 2.93V, 4.38V, Adj Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 808070-AS1923A-BSTT- C Packaging: Reel Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete (End Of Life) Number of Voltages Monitored: 4 Reset Timeout: 120ms Minimum Voltage - Threshold: 1.58V, 2.93V, 4.38V, Adj Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - AS1923A-BSTT-C - 808070-AS1923A-BSTT-C - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AS1923A-BSTT-C
808070-AS1923A-BSTT-C
PMIC - PMIC - Supervisors - AS1923A-BSTT-C 808070-AS1923A-BSTT-C
Manufacturer: ams Win Source Part Number: 808070-AS1923A-BSTT- C Packaging: Reel Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete (End Of Life) Number of Voltages Monitored: 4 Reset Timeout: 120ms Minimum Voltage - Threshold: 1.58V, 2.93V, 4.38V, Adj Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: ams
Win Source Part Number: 808070-AS1923A-BSTT-C
Packaging: Reel
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Part Status: Obsolete (End Of Life)
Number of Voltages Monitored: 4
Reset Timeout: 120ms Minimum
Voltage - Threshold: 1.58V, 2.93V, 4.38V, Adj
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 808070-AS1923A-BSTT-C
Product Name PMIC - PMIC - Supervisors - AS1923A-BSTT-C
Number of Supplies 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3803G15-Q1 Automotive Catalog Single Voltage Detectors - 2T03G15QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details