ams PMIC - PMIC - Supervisors - AS1909C20-T AS1909C20-T

Description
Manufacturer: ams Win Source Part Number: 861875-AS1909C20-T Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1909-C20-TTR, AS1909C20-TTR, AS1909-C20-TCT-ND, 174010075, 174010040, 174010062, AS1909-C20-TTR-ND, AS1909-C20, AS1909-C20-T, AS1909C20T, AS1909-C20-TDKR-ND, AS1909C20-TDKR, AS1909-C20-TCT, AS1909C20-TCT, AS1909-C20-TDKR, AS1909C20-T-NDTR-ND
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861875-AS1909C20-T Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1909-C20-TTR, AS1909C20-TTR, AS1909-C20-TCT-ND, 174010075, 174010040, 174010062, AS1909-C20-TTR-ND, AS1909-C20, AS1909-C20-T, AS1909C20T, AS1909-C20-TDKR-ND, AS1909C20-TDKR, AS1909-C20-TCT, AS1909C20-TCT, AS1909-C20-TDKR, AS1909C20-T-NDTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - AS1909C20-T - 861875-AS1909C20-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AS1909C20-T
861875-AS1909C20-T
PMIC - PMIC - Supervisors - AS1909C20-T 861875-AS1909C20-T
Manufacturer: ams Win Source Part Number: 861875-AS1909C20-T Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1909-C20-TTR, AS1909C20-TTR, AS1909-C20-TCT-ND, 174010075, 174010040, 174010062, AS1909-C20-TTR-ND, AS1909-C20, AS1909-C20-T, AS1909C20T, AS1909-C20-TDKR-ND, AS1909C20-TDKR, AS1909-C20-TCT, AS1909C20-TCT, AS1909-C20-TDKR, AS1909C20-T-NDTR-ND

Manufacturer: ams
Win Source Part Number: 861875-AS1909C20-T
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1909-C20-TTR, AS1909C20-TTR, AS1909-C20-TCT-ND, 174010075, 174010040, 174010062, AS1909-C20-TTR-ND, AS1909-C20, AS1909-C20-T, AS1909C20T, AS1909-C20-TDKR-ND, AS1909C20-TDKR, AS1909-C20-TCT, AS1909C20-TCT, AS1909-C20-TDKR, AS1909C20-T-NDTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 861875-AS1909C20-T
Product Name PMIC - PMIC - Supervisors - AS1909C20-T
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1219571 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM13305-18ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details