ams PMIC - PMIC - Supervisors - AS1904C23-T AS1904C23-T

Description
Manufacturer: ams Win Source Part Number: 861865-AS1904C23-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1904C23DKR-ND, AS1904-C23-TDKR-ND, AS1904C23CT-ND, AS1904-C23-T-ND, AS1904-C23-T, AS1904-C23-TTR-ND, AS1904C23TR-ND, AS1904-C23-TTR, AS1904C23-TTR, AS1904-C23-TDKR, AS1904C23-TDKR, AS1904C23, AS1904C23DKR, AS1904-C23-TCT-ND, 172100039, AS1904C23-TCT, AS1904C23T, AS1904C23CT, AS1904-C23-TCT
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861865-AS1904C23-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1904C23DKR-ND, AS1904-C23-TDKR-ND, AS1904C23CT-ND, AS1904-C23-T-ND, AS1904-C23-T, AS1904-C23-TTR-ND, AS1904C23TR-ND, AS1904-C23-TTR, AS1904C23-TTR, AS1904-C23-TDKR, AS1904C23-TDKR, AS1904C23, AS1904C23DKR, AS1904-C23-TCT-ND, 172100039, AS1904C23-TCT, AS1904C23T, AS1904C23CT, AS1904-C23-TCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - AS1904C23-T - 861865-AS1904C23-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AS1904C23-T
861865-AS1904C23-T
PMIC - PMIC - Supervisors - AS1904C23-T 861865-AS1904C23-T
Manufacturer: ams Win Source Part Number: 861865-AS1904C23-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1904C23DKR-ND, AS1904-C23-TDKR-ND, AS1904C23CT-ND, AS1904-C23-T-ND, AS1904-C23-T, AS1904-C23-TTR-ND, AS1904C23TR-ND, AS1904-C23-TTR, AS1904C23-TTR, AS1904-C23-TDKR, AS1904C23-TDKR, AS1904C23, AS1904C23DKR, AS1904-C23-TCT-ND, 172100039, AS1904C23-TCT, AS1904C23T, AS1904C23CT, AS1904-C23-TCT

Manufacturer: ams
Win Source Part Number: 861865-AS1904C23-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1904C23DKR-ND, AS1904-C23-TDKR-ND, AS1904C23CT-ND, AS1904-C23-T-ND, AS1904-C23-T, AS1904-C23-TTR-ND, AS1904C23TR-ND, AS1904-C23-TTR, AS1904C23-TTR, AS1904-C23-TDKR, AS1904C23-TDKR, AS1904C23, AS1904C23DKR, AS1904-C23-TCT-ND, 172100039, AS1904C23-TCT, AS1904C23T, AS1904C23CT, AS1904-C23-TCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 861865-AS1904C23-T
Product Name PMIC - PMIC - Supervisors - AS1904C23-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PMIC - PMIC - Battery Management - BQ2502MA - 1024431-BQ2502MA - Win Source Electronics
Specs
Output Options Inverting
Pins 12
View Details
Voltage References - 9228522 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details