ams AS1747 Analog Switches. Dual SPDT, audio switch with negative signal capability AS1747

Description
The AS1747 SPDT (single-pole/double- throw) switch allows signals below ground to pass through without distortion, ideal for switching audio signals, due to the supply voltage from +1.8V to +5.5V and the low 0.4ω on-resistance. This SPDT switch is available in space-saving 10-pin TDFN 3x3 packages and operate over the -40ºC to +85ºC extended temperature range.
Description
The AS1747 SPDT (single-pole/double- throw) switch allows signals below ground to pass through without distortion, ideal for switching audio signals, due to the supply voltage from +1.8V to +5.5V and the low 0.4ω on-resistance. This SPDT switch is available in space-saving 10-pin TDFN 3x3 packages and operate over the -40ºC to +85ºC extended temperature range.

Suppliers

Company
Product
Description
Supplier Links
AS1747 Analog Switches.  Dual SPDT, audio switch with negative signal capability - AS1747 - ams
Premstaetten, Austria
AS1747 Analog Switches. Dual SPDT, audio switch with negative signal capability
AS1747
AS1747 Analog Switches. Dual SPDT, audio switch with negative signal capability AS1747
The AS1747 SPDT (single-pole/double- throw) switch allows signals below ground to pass through without distortion, ideal for switching audio signals, due to the supply voltage from +1.8V to +5.5V and the low 0.4ω on-resistance. This SPDT switch is available in space-saving 10-pin TDFN 3x3 packages and operate over the -40ºC to +85ºC extended temperature range.

The AS1747 SPDT (single-pole/double-throw) switch allows signals below ground to pass through without distortion, ideal for switching audio signals, due to the supply voltage from +1.8V to +5.5V and the low 0.4Ω on-resistance. This SPDT switch is available in space-saving 10-pin TDFN 3x3 packages and operate over the -40ºC to +85ºC extended temperature range.

Supplier's Site

Technical Specifications

  ams
Product Category IC Analog Switches
Product Number AS1747
Product Name AS1747 Analog Switches. Dual SPDT, audio switch with negative signal capability
Switch Type SPDT
Unlock Full Specs
to access all available technical data

Similar Products

2 - 11 GHz 30 Watt GaN SP3T Switch - QPC2511 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) -30 to 0.0 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers