ams PMIC - PMIC - LED Drivers - AS1122B-BQFT AS1122B-BQFT

Description
Manufacturer: ams Win Source Part Number: 100010-AS1122B-BQFT Packaging: Reel - TR Type: Linear Applications: Backlight, Signage Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 12 Output Voltage: 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 3.6V Operating Input Voltage(Min): 2.7V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 100010-AS1122B-BQFT Packaging: Reel - TR Type: Linear Applications: Backlight, Signage Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 12 Output Voltage: 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 3.6V Operating Input Voltage(Min): 2.7V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AS1122B-BQFT - 100010-AS1122B-BQFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AS1122B-BQFT
100010-AS1122B-BQFT
PMIC - PMIC - LED Drivers - AS1122B-BQFT 100010-AS1122B-BQFT
Manufacturer: ams Win Source Part Number: 100010-AS1122B-BQFT Packaging: Reel - TR Type: Linear Applications: Backlight, Signage Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 12 Output Voltage: 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 3.6V Operating Input Voltage(Min): 2.7V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 6k pcs

Manufacturer: ams
Win Source Part Number: 100010-AS1122B-BQFT
Packaging: Reel - TR
Type: Linear
Applications: Backlight, Signage
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 12
Output Voltage: 30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Maximum Supply Voltage: 3.6V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 6k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 100010-AS1122B-BQFT
Product Name PMIC - PMIC - LED Drivers - AS1122B-BQFT
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC LED Driver IC - 137-A8512ELBTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 6 #
View Details
5 suppliers
 - NCR421ZX - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
LM3434 Common Anode Capable High Brightness LED Driver with High Frequency Dimming - LM3434SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 9 to 30 volts
View Details
4 suppliers