ams AS1121 LED Driver IC. 16ch 40mA 30V PWM LED driver IC AS1121

Description
The AS1121 is a, SPI interfaced, 40mA 16 channel direct LED driver IC with 12-bit internal PWM and 6-bit analog current adjustment. It can detect open/short LED position during operation. The AS1121 allows up to 30V on the LED outputs.
Datasheet
Description
The AS1121 is a, SPI interfaced, 40mA 16 channel direct LED driver IC with 12-bit internal PWM and 6-bit analog current adjustment. It can detect open/short LED position during operation. The AS1121 allows up to 30V on the LED outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS1121 LED Driver IC.  16ch 40mA 30V PWM LED driver IC - AS1121 - ams
Premstaetten, Austria
AS1121 LED Driver IC. 16ch 40mA 30V PWM LED driver IC
AS1121
AS1121 LED Driver IC. 16ch 40mA 30V PWM LED driver IC AS1121
The AS1121 is a, SPI interfaced, 40mA 16 channel direct LED driver IC with 12-bit internal PWM and 6-bit analog current adjustment. It can detect open/short LED position during operation. The AS1121 allows up to 30V on the LED outputs.

The AS1121 is a, SPI interfaced, 40mA 16 channel direct LED driver IC with 12-bit internal PWM and 6-bit analog current adjustment. It can detect open/short LED position during operation. The AS1121 allows up to 30V on the LED outputs.

Supplier's Site Datasheet

Technical Specifications

  ams
Product Category LED Drivers
Product Number AS1121
Product Name AS1121 LED Driver IC. 16ch 40mA 30V PWM LED driver IC
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3.1 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2467425P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type SO
View Details
Integrated Circuits (ICs) Power Management (PMIC) LED Drivers -  - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 17 volts
Package Type 24-SOIC (0.295", 7.50mm Width)
View Details
LED Drivers - 1727-8462-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
6 suppliers