ams AS1119. 144LED full color crossplexing driver IC with CP AS1119

Description
The AS1119 is a, I²C interfaced, ultra-compact cross-plexing LED driver IC for 144 single LEDs with error diagnostic. It offers a 8bit PWM per LED and a 8bit analog current adjustment on each matrix for up to 5mA per LED. It offers 6 frames of memory reducing MCU load and an internal automatic charge pump supplying individual LEDs with a higher voltage if required.
Datasheet
Description
The AS1119 is a, I²C interfaced, ultra-compact cross-plexing LED driver IC for 144 single LEDs with error diagnostic. It offers a 8bit PWM per LED and a 8bit analog current adjustment on each matrix for up to 5mA per LED. It offers 6 frames of memory reducing MCU load and an internal automatic charge pump supplying individual LEDs with a higher voltage if required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS1119.  144LED full color crossplexing driver IC with CP - AS1119 - ams
Premstaetten, Austria
AS1119. 144LED full color crossplexing driver IC with CP
AS1119
AS1119. 144LED full color crossplexing driver IC with CP AS1119
The AS1119 is a, I²C interfaced, ultra-compact cross-plexing LED driver IC for 144 single LEDs with error diagnostic. It offers a 8bit PWM per LED and a 8bit analog current adjustment on each matrix for up to 5mA per LED. It offers 6 frames of memory reducing MCU load and an internal automatic charge pump supplying individual LEDs with a higher voltage if required.

The AS1119 is a, I²C interfaced, ultra-compact cross-plexing LED driver IC for 144 single LEDs with error diagnostic. It offers a 8bit PWM per LED and a 8bit analog current adjustment on each matrix for up to 5mA per LED. It offers 6 frames of memory reducing MCU load and an internal automatic charge pump supplying individual LEDs with a higher voltage if required.

Supplier's Site Datasheet

Technical Specifications

  ams
Product Category LED Drivers
Product Number AS1119
Product Name AS1119. 144LED full color crossplexing driver IC with CP
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP LED Driver IC - 137-A6278ELP-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 8 #
View Details
4 suppliers
LED Driver ICs - 7902953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type Sop
View Details
LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402HVMM/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
6 suppliers
LED Drivers - 1727-NCR420ZAXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
2 suppliers