ams AS1115 LED Driver IC. 64LED matrix driver with 16keys AS1115

Description
The AS1115 is a compact, I²C interfaced, dot-matrix LED driver for a 8x8 LED matrix or 8x 7-Segment LEDs. It includes a 4bit PWM for each segment and an external resistor can be used for analog current adjustment up to 5mA per LED. In addition the AS1115 can read back 16 keys and offers a detailed short/open LED error diagnostic. Evaluation Software V2_20
Datasheet
Description
The AS1115 is a compact, I²C interfaced, dot-matrix LED driver for a 8x8 LED matrix or 8x 7-Segment LEDs. It includes a 4bit PWM for each segment and an external resistor can be used for analog current adjustment up to 5mA per LED. In addition the AS1115 can read back 16 keys and offers a detailed short/open LED error diagnostic. Evaluation Software V2_20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS1115 LED Driver IC.  64LED matrix driver with 16keys - AS1115 - ams
Premstaetten, Austria
AS1115 LED Driver IC. 64LED matrix driver with 16keys
AS1115
AS1115 LED Driver IC. 64LED matrix driver with 16keys AS1115
The AS1115 is a compact, I²C interfaced, dot-matrix LED driver for a 8x8 LED matrix or 8x 7-Segment LEDs. It includes a 4bit PWM for each segment and an external resistor can be used for analog current adjustment up to 5mA per LED. In addition the AS1115 can read back 16 keys and offers a detailed short/open LED error diagnostic. Evaluation Software V2_20

The AS1115 is a compact, I²C interfaced, dot-matrix LED driver for a 8x8 LED matrix or 8x 7-Segment LEDs. It includes a 4bit PWM for each segment and an external resistor can be used for analog current adjustment up to 5mA per LED. In addition the AS1115 can read back 16 keys and offers a detailed short/open LED error diagnostic.
Evaluation Software V2_20

Supplier's Site Datasheet

Technical Specifications

  ams
Product Category LED Drivers
Product Number AS1115
Product Name AS1115 LED Driver IC. 64LED matrix driver with 16keys
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6277EA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Drivers - 697388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 264 volts
Output Voltage 48.2 volts
View Details
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YMYX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
6 suppliers