ams PMIC - PMIC - Display Drivers - AS1115-BQFT AS1115-BQFT

Description
Manufacturer: ams Win Source Part Number: 1147231-AS1115-BQFT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 24-UFQFN Exposed Pad Mounting: SMD Configuration: 8 x (7 Segment), 64 LED Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: I2C Display Type: LED Digits or Characters: 8 Digits Categories: Integrated Circuits (ICs) Operating Supply Current: 335mA Manufacturer Homepage: www.ams.com Manufacturer Package: 24-TQFN (4x4) Alternative Parts (Cross-Reference): MAX6951EEE+T; MAX7221ENG; MAX7219EWG+T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1147231-AS1115-BQFT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 24-UFQFN Exposed Pad Mounting: SMD Configuration: 8 x (7 Segment), 64 LED Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: I2C Display Type: LED Digits or Characters: 8 Digits Categories: Integrated Circuits (ICs) Operating Supply Current: 335mA Manufacturer Homepage: www.ams.com Manufacturer Package: 24-TQFN (4x4) Alternative Parts (Cross-Reference): MAX6951EEE+T; MAX7221ENG; MAX7219EWG+T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AS1115-BQFT - 1147231-AS1115-BQFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AS1115-BQFT
1147231-AS1115-BQFT
PMIC - PMIC - Display Drivers - AS1115-BQFT 1147231-AS1115-BQFT
Manufacturer: ams Win Source Part Number: 1147231-AS1115-BQFT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 24-UFQFN Exposed Pad Mounting: SMD Configuration: 8 x (7 Segment), 64 LED Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: I2C Display Type: LED Digits or Characters: 8 Digits Categories: Integrated Circuits (ICs) Operating Supply Current: 335mA Manufacturer Homepage: www.ams.com Manufacturer Package: 24-TQFN (4x4) Alternative Parts (Cross-Reference): MAX6951EEE+T; MAX7221ENG; MAX7219EWG+T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: ams
Win Source Part Number: 1147231-AS1115-BQFT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 24-UFQFN Exposed Pad
Mounting: SMD
Configuration: 8 x (7 Segment), 64 LED
Operating Supply Voltage: 2.7 V ~ 5.5 V
Interface: I2C
Display Type: LED
Digits or Characters: 8 Digits
Categories: Integrated Circuits (ICs)
Operating Supply Current: 335mA
Manufacturer Homepage: www.ams.com
Manufacturer Package: 24-TQFN (4x4)
Alternative Parts (Cross-Reference): MAX6951EEE+T; MAX7221ENG; MAX7219EWG+T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1147231-AS1115-BQFT
Product Name PMIC - PMIC - Display Drivers - AS1115-BQFT
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-SKY87203-11-631LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
2 suppliers
LED Drivers - 642774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 300 watts
Features RoHS Compliant
View Details
LED Drivers - 620-1097-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 to 10 volts
Output Voltage 36 volts
View Details
5 suppliers