ams Board Mount LED Drivers - AS1113-BQFR AS1113-BQFR

Description
Manufacturer: ams Win Source Part Number: 768787-AS1113-BQFR Packaging: Tray Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-WFQFN Exposed Pad Applications: Signage Mounting: SMD Voltage - Output: 15V Frequency: 50MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (5x5) Voltage Supply MAX: 5.5V Output Current per Channel: 50mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): A6279EETTR-T; AS1113-BQFT; AS1110-BQFT; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 490
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 768787-AS1113-BQFR Packaging: Tray Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-WFQFN Exposed Pad Applications: Signage Mounting: SMD Voltage - Output: 15V Frequency: 50MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (5x5) Voltage Supply MAX: 5.5V Output Current per Channel: 50mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): A6279EETTR-T; AS1113-BQFT; AS1110-BQFT; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 490
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - AS1113-BQFR - 768787-AS1113-BQFR - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - AS1113-BQFR
768787-AS1113-BQFR
Board Mount LED Drivers - AS1113-BQFR 768787-AS1113-BQFR
Manufacturer: ams Win Source Part Number: 768787-AS1113-BQFR Packaging: Tray Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-WFQFN Exposed Pad Applications: Signage Mounting: SMD Voltage - Output: 15V Frequency: 50MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (5x5) Voltage Supply MAX: 5.5V Output Current per Channel: 50mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): A6279EETTR-T; AS1113-BQFT; AS1110-BQFT; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 490

Manufacturer: ams
Win Source Part Number: 768787-AS1113-BQFR
Packaging: Tray
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-WFQFN Exposed Pad
Applications: Signage
Mounting: SMD
Voltage - Output: 15V
Frequency: 50MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (5x5)
Voltage Supply MAX: 5.5V
Output Current per Channel: 50mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): A6279EETTR-T; AS1113-BQFT; AS1110-BQFT;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 490

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 768787-AS1113-BQFR
Product Name Board Mount LED Drivers - AS1113-BQFR
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 8750176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 1 #
Features RoHS Compliant
View Details
LED Drivers - 1727-NCR420PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers
LED Driver IC - 137-SKY87224-11-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
2 suppliers