ams PMIC - PMIC - LED Drivers - AS1111A-BWLT AS1111A-BWLT

Description
Manufacturer: ams Win Source Part Number: 717696-AS1111A-BWLT Packaging: Tape and Reel Type: Linear Mounting Style: SMD Applications: Backlight, Lighting Current - Output / Channel: 80mA Internal Switch(s): Yes Number of Outputs: 2 Dimming: Analog, PWM Categories: Integrated Circuits Supplier Device Package: 6-WLCSP (1.17x0.77) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UFBGA, WLCSP Alternative Parts (Cross-Reference): LM3643YFFR; STCF03TBR; LX1990ILM-TR; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 12,000 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 0.15V Voltage - Supply (Maximum): 3.6V
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 717696-AS1111A-BWLT Packaging: Tape and Reel Type: Linear Mounting Style: SMD Applications: Backlight, Lighting Current - Output / Channel: 80mA Internal Switch(s): Yes Number of Outputs: 2 Dimming: Analog, PWM Categories: Integrated Circuits Supplier Device Package: 6-WLCSP (1.17x0.77) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UFBGA, WLCSP Alternative Parts (Cross-Reference): LM3643YFFR; STCF03TBR; LX1990ILM-TR; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 12,000 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 0.15V Voltage - Supply (Maximum): 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AS1111A-BWLT - 717696-AS1111A-BWLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AS1111A-BWLT
717696-AS1111A-BWLT
PMIC - PMIC - LED Drivers - AS1111A-BWLT 717696-AS1111A-BWLT
Manufacturer: ams Win Source Part Number: 717696-AS1111A-BWLT Packaging: Tape and Reel Type: Linear Mounting Style: SMD Applications: Backlight, Lighting Current - Output / Channel: 80mA Internal Switch(s): Yes Number of Outputs: 2 Dimming: Analog, PWM Categories: Integrated Circuits Supplier Device Package: 6-WLCSP (1.17x0.77) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UFBGA, WLCSP Alternative Parts (Cross-Reference): LM3643YFFR; STCF03TBR; LX1990ILM-TR; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 12,000 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 0.15V Voltage - Supply (Maximum): 3.6V

Manufacturer: ams
Win Source Part Number: 717696-AS1111A-BWLT
Packaging: Tape and Reel
Type: Linear
Mounting Style: SMD
Applications: Backlight, Lighting
Current - Output / Channel: 80mA
Internal Switch(s): Yes
Number of Outputs: 2
Dimming: Analog, PWM
Categories: Integrated Circuits
Supplier Device Package: 6-WLCSP (1.17x0.77)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-UFBGA, WLCSP
Alternative Parts (Cross-Reference): LM3643YFFR; STCF03TBR; LX1990ILM-TR;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 12,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 0.15V
Voltage - Supply (Maximum): 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 717696-AS1111A-BWLT
Product Name PMIC - PMIC - LED Drivers - AS1111A-BWLT
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Linear, Programmable Current LED Driver W/Fault Protection - A6261KLJTR-T-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
LED Drivers - 1899387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Output Power 15 watts
Number of Channels 2 #
View Details
150MA LED Driver IC - 137-NCR420UX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 40 volts
Output Voltage 40 volts
Number of Channels 1 #
View Details
6 suppliers