ams AS1111 LED Driver IC. Low-Dropout LED Drivers AS1111

Description
The AS1111x family are high efficient LED drivers designed to match current source bias for any color LED, including white and blue. The devices can drive up to 4 high-current LEDs, the LED current can be adjusted using an external resistor (RSET) and dimmed with an external PWM signal via pin EN. It only requires 150mV headroom voltage to operate and when the devices are disabled, the supply current drops down to less than 1uA.
Datasheet
Description
The AS1111x family are high efficient LED drivers designed to match current source bias for any color LED, including white and blue. The devices can drive up to 4 high-current LEDs, the LED current can be adjusted using an external resistor (RSET) and dimmed with an external PWM signal via pin EN. It only requires 150mV headroom voltage to operate and when the devices are disabled, the supply current drops down to less than 1uA.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS1111 LED Driver IC.  Low-Dropout LED Drivers - AS1111 - ams
Premstaetten, Austria
AS1111 LED Driver IC. Low-Dropout LED Drivers
AS1111
AS1111 LED Driver IC. Low-Dropout LED Drivers AS1111
The AS1111x family are high efficient LED drivers designed to match current source bias for any color LED, including white and blue. The devices can drive up to 4 high-current LEDs, the LED current can be adjusted using an external resistor (RSET) and dimmed with an external PWM signal via pin EN. It only requires 150mV headroom voltage to operate and when the devices are disabled, the supply current drops down to less than 1uA.

The AS1111x family are high efficient LED drivers designed to match current source bias for any color LED, including white and blue. The devices can drive up to 4 high-current LEDs, the LED current can be adjusted using an external resistor (RSET) and dimmed with an external PWM signal via pin EN. It only requires 150mV headroom voltage to operate and when the devices are disabled, the supply current drops down to less than 1uA.

Supplier's Site Datasheet

Technical Specifications

  ams
Product Category LED Drivers
Product Number AS1111
Product Name AS1111 LED Driver IC. Low-Dropout LED Drivers
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 0.1500 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2466680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 100 milliamps
View Details