ams PMIC - PMIC - LED Drivers - AS1109-BQFR AS1109-BQFR

Description
Manufacturer: ams Win Source Part Number: 225086-AS1109 Packaging: Tray Type: Linear Applications: Signage Mounting: SMD (SMT) Frequency: 50MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 8 Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3.15V Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 490
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 225086-AS1109 Packaging: Tray Type: Linear Applications: Signage Mounting: SMD (SMT) Frequency: 50MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 8 Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3.15V Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 490
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AS1109-BQFR - 225086-AS1109 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AS1109-BQFR
225086-AS1109
PMIC - PMIC - LED Drivers - AS1109-BQFR 225086-AS1109
Manufacturer: ams Win Source Part Number: 225086-AS1109 Packaging: Tray Type: Linear Applications: Signage Mounting: SMD (SMT) Frequency: 50MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 8 Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3.15V Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 490

Manufacturer: ams
Win Source Part Number: 225086-AS1109
Packaging: Tray
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Frequency: 50MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3.15V
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 490

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 225086-AS1109
Product Name PMIC - PMIC - LED Drivers - AS1109-BQFR
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM3409 PFET Buck Controller for High Power LED Drives - LM3409N/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
7 suppliers
LED Driver IC - 137-AAT3113ITP-20-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Number of Channels 4 #
Package Type Reel - TR
View Details
2 suppliers