ams AS1108 LED Driver IC. 4x8 Matrix LED driver IC AS1108

Description
The AS1108 is a, SPI interfaced, dot-matrix LED driver IC for a 4x8 LED matrix or 4 7-Segment LEDs. It includes a 4bit PWM for the entire matrix and an external resistor can be used for analog current adjustment up to 10mA per LED.
Datasheet
Description
The AS1108 is a, SPI interfaced, dot-matrix LED driver IC for a 4x8 LED matrix or 4 7-Segment LEDs. It includes a 4bit PWM for the entire matrix and an external resistor can be used for analog current adjustment up to 10mA per LED.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS1108 LED Driver IC.  4x8 Matrix LED driver IC - AS1108 - ams
Premstaetten, Austria
AS1108 LED Driver IC. 4x8 Matrix LED driver IC
AS1108
AS1108 LED Driver IC. 4x8 Matrix LED driver IC AS1108
The AS1108 is a, SPI interfaced, dot-matrix LED driver IC for a 4x8 LED matrix or 4 7-Segment LEDs. It includes a 4bit PWM for the entire matrix and an external resistor can be used for analog current adjustment up to 10mA per LED.

The AS1108 is a, SPI interfaced, dot-matrix LED driver IC for a 4x8 LED matrix or 4 7-Segment LEDs. It includes a 4bit PWM for the entire matrix and an external resistor can be used for analog current adjustment up to 10mA per LED.

Supplier's Site Datasheet

Technical Specifications

  ams
Product Category LED Drivers
Product Number AS1108
Product Name AS1108 LED Driver IC. 4x8 Matrix LED driver IC
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 7515329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 2.2 watts
View Details
LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
6 suppliers
LED Drivers - 1532975 - RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type Tsop
Features RoHS Compliant
View Details
9 suppliers