AMS Technologies Ltd. Fiber Laser Systems

Description
Ultrafast Fiber lasers, including picosecond lasers, femtosecond lasers and Supercontinuum sources are the focus of AMS Technologies. These ultrafast fiber lasers provide incredibly high peak power and ultrashort pulse duration, which combine to provide access to new realms of laser micromachining unachievable with Biophotonics applications such as fluorescence microscopy, imaging and spectroscopy are the primary applications for Supercontinuum sources. It is optimized for high average power or high energy pulses. Whitelase Supercontinuum takes advantage of these high peak powers to efficiently generate white light or second, third or fourth harmonic wavelengths. Medical therapy and ultrafast material processing are some typical applications of the high power and high energy picosecond and femtosecond fiber lasers.
Description
Ultrafast Fiber lasers, including picosecond lasers, femtosecond lasers and Supercontinuum sources are the focus of AMS Technologies. These ultrafast fiber lasers provide incredibly high peak power and ultrashort pulse duration, which combine to provide access to new realms of laser micromachining unachievable with Biophotonics applications such as fluorescence microscopy, imaging and spectroscopy are the primary applications for Supercontinuum sources. It is optimized for high average power or high energy pulses. Whitelase Supercontinuum takes advantage of these high peak powers to efficiently generate white light or second, third or fourth harmonic wavelengths. Medical therapy and ultrafast material processing are some typical applications of the high power and high energy picosecond and femtosecond fiber lasers.

Suppliers

Company
Product
Description
Supplier Links
Fiber Laser Systems -  - AMS Technologies Ltd.
Lutterworth, Leicestershire, United Kingdom
Fiber Laser Systems
Fiber Laser Systems
Ultrafast Fiber lasers, including picosecond lasers, femtosecond lasers and Supercontinuum sources are the focus of AMS Technologies. These ultrafast fiber lasers provide incredibly high peak power and ultrashort pulse duration, which combine to provide access to new realms of laser micromachining unachievable with Biophotonics applications such as fluorescence microscopy, imaging and spectroscopy are the primary applications for Supercontinuum sources. It is optimized for high average power or high energy pulses. Whitelase Supercontinuum takes advantage of these high peak powers to efficiently generate white light or second, third or fourth harmonic wavelengths. Medical therapy and ultrafast material processing are some typical applications of the high power and high energy picosecond and femtosecond fiber lasers.

Ultrafast Fiber lasers, including picosecond lasers, femtosecond lasers and Supercontinuum sources are the focus of AMS Technologies.
These ultrafast fiber lasers provide incredibly high peak power and ultrashort pulse duration, which combine to provide access to new realms of laser micromachining unachievable with
Biophotonics applications such as fluorescence microscopy, imaging and spectroscopy are the primary applications for Supercontinuum sources. It is optimized for high average power or high energy pulses. Whitelase Supercontinuum takes advantage of these high peak powers to efficiently generate white light or second, third or fourth harmonic wavelengths.
Medical therapy and ultrafast material processing are some typical applications of the high power and high energy picosecond and femtosecond fiber lasers.

Supplier's Site

Technical Specifications

  AMS Technologies Ltd.
Product Category Lasers
Product Name Fiber Laser Systems
Laser Type Fiber Lasers
Unlock Full Specs
to access all available technical data

Similar Products

Fiber output laser diodes - L13181-01S - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 915 nm (9150 Å)
Operating Voltage 2 volts
View Details
Thermoelectric Temperature Controller, ±5A, ±11V, 55W, USB, Not RoHS Compliant - 350B - Newport MKS
Specs
Operating Voltage 100 to 240 volts
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 100000 milliwatts
View Details