ams-OSRAM AG Image Sensors, Camera TMF8801-1BM

Description
OPTICAL SENSOR OLGA13
Datasheet
Description
OPTICAL SENSOR OLGA13
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - TMF8801-1BM - ODG (Origin Data Global)
Shenzhen, China
Image Sensors, Camera
TMF8801-1BM
Image Sensors, Camera TMF8801-1BM
OPTICAL SENSOR OLGA13

OPTICAL SENSOR OLGA13

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Linear Position Sensors
Product Number TMF8801-1BM
Product Name Image Sensors, Camera
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHTR - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 39.37 inch (15 to 1000 mm)
Linearity 0.1000 ±% Full Scale
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - 285144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Hall Effect Position Sensor
Power Requirements DC Powered
Diameter 0.9449 inch (24 mm)
View Details