OSRAM Opto Semiconductors Diode and Rectifier SPL DS90A_3

Description
LASER DIODE 903NM MODULE Product overview: SPL DS90A_3 from ams OSRAM is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-SPL DS90A_3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LASER DIODE 903NM MODULE Product overview: SPL DS90A_3 from ams OSRAM is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-SPL DS90A_3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 95-SPL DS90A_3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
95-SPL DS90A_3
Diode and Rectifier 95-SPL DS90A_3
LASER DIODE 903NM MODULE Product overview: SPL DS90A_3 from ams OSRAM is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-SPL DS90A_3 can be used for catalog matching and distributor lookup.

LASER DIODE 903NM MODULE Product overview: SPL DS90A_3 from ams OSRAM is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-SPL DS90A_3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoelectronics - Laser Diodes, Laser Modules - 1242499-SPL DS90A_3 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Laser Diodes, Laser Modules
1242499-SPL DS90A_3
Optoelectronics - Laser Diodes, Laser Modules 1242499-SPL DS90A_3
Win Source Part Number: 1242499-SPL DS90A_3 Category: Optoelectronics>Lase r Diodes, Laser Modules Standard Package: 1 Power (Watts): 145W Wavelength: 904nm Package / Case: Module Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Mfr: ams-OSRAM USA Inc. Other Names: Q65112A3764,SPL DS90A_3,SPLDS90A_3 Base Product Number: SPLDS90

Win Source Part Number: 1242499-SPL DS90A_3
Category: Optoelectronics>Laser Diodes, Laser Modules
Standard Package: 1
Power (Watts): 145W
Wavelength: 904nm
Package / Case: Module
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Mfr: ams-OSRAM USA Inc.
Other Names: Q65112A3764,SPL DS90A_3,SPLDS90A_3
Base Product Number: SPLDS90

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 95-SPL DS90A_3 1242499-SPL DS90A_3
Product Name Diode and Rectifier Optoelectronics - Laser Diodes, Laser Modules
Package Bulk
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCHJ22.5K - Micross Components, Inc.
Specs
IFSM 25 amps
IF 50 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS40H,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F SOD123F
RoHS Compliant RoHS
View Details
8 suppliers
Diodes, Rectifiers - Single - BAS3005A-02V E6327 - 079450-BAS3005A-02V E6327 - Win Source Electronics
Specs
Life Cycle Stage Obsolete(EOL)
Package PG-SC79-2
VF 0.5000 volts
View Details
2 suppliers