OSRAM GmbH Infrared Emitter, 850Nm, 5Mm; Viewing Angle Ams Osram Group SFH4556P

Description
INFRARED EMITTER, 850NM, 5MM; Viewing Angle:130°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:12ns; Fall Time tf:12ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER, 850NM, 5MM; Viewing Angle:130°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:12ns; Fall Time tf:12ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter, 850Nm, 5Mm; Viewing Angle Ams Osram Group - 89Y7361 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter, 850Nm, 5Mm; Viewing Angle Ams Osram Group
89Y7361
Infrared Emitter, 850Nm, 5Mm; Viewing Angle Ams Osram Group 89Y7361
INFRARED EMITTER, 850NM, 5MM; Viewing Angle:130°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:12ns; Fall Time tf:12ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

INFRARED EMITTER, 850NM, 5MM; Viewing Angle:130°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:12ns; Fall Time tf:12ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 89Y7361
Product Name Infrared Emitter, 850Nm, 5Mm; Viewing Angle Ams Osram Group
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifier -  - Radwell International
Infineon Technologies AG
Specs
Diode Applications Rectifier
View Details
Schottky Rectifier, 70Ma 70V Sod323; Diode Configuration Nexperia - 39K0670 - Newark, An Avnet Company
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1 volts
View Details
PIN Diode Switches - NPS1-2000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
View Details