OSRAM GmbH Led, 5Mm Ir 850Nm; Viewing Angle Ams Osram Group SFH4550

Description
LED, 5MM IR 850NM; Viewing Angle:3°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:12ns; Fall Time tf:12ns; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes
Datasheet
Description
LED, 5MM IR 850NM; Viewing Angle:3°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:12ns; Fall Time tf:12ns; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm Ir 850Nm; Viewing Angle Ams Osram Group - 97M1059 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm Ir 850Nm; Viewing Angle Ams Osram Group
97M1059
Led, 5Mm Ir 850Nm; Viewing Angle Ams Osram Group 97M1059
LED, 5MM IR 850NM; Viewing Angle:3°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:12ns; Fall Time tf:12ns; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

LED, 5MM IR 850NM; Viewing Angle:3°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:12ns; Fall Time tf:12ns; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 97M1059
Product Name Led, 5Mm Ir 850Nm; Viewing Angle Ams Osram Group
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SXF20FF3HT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7.5 volts
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
RF Diodes - 863-1695-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type Schottky; RF Diodes
VR 20 volts
Tj 150 C (302 F)
View Details
5 suppliers
Rectifier Diodes, Type LLD - Model: YG911S2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details