OSRAM Opto Semiconductors Optical Sensors - Optical Sensors - Photodiodes - SFH213FA SFH213FA

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 101944-SFH213FA Packaging: Bulk Response Time: 5ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 50V Viewing Angle: 20° Family Name: SFH213FA Wavelength: 900nm Spectral Range: 750nm to 1100nm Current - Dark (Typ): 1nA Active Area: 1mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: Radial Introduction Date: October 15, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 101944-SFH213FA Packaging: Bulk Response Time: 5ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 50V Viewing Angle: 20° Family Name: SFH213FA Wavelength: 900nm Spectral Range: 750nm to 1100nm Current - Dark (Typ): 1nA Active Area: 1mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: Radial Introduction Date: October 15, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - SFH213FA - 101944-SFH213FA - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - SFH213FA
101944-SFH213FA
Optical Sensors - Optical Sensors - Photodiodes - SFH213FA 101944-SFH213FA
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 101944-SFH213FA Packaging: Bulk Response Time: 5ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 50V Viewing Angle: 20° Family Name: SFH213FA Wavelength: 900nm Spectral Range: 750nm to 1100nm Current - Dark (Typ): 1nA Active Area: 1mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: Radial Introduction Date: October 15, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 101944-SFH213FA
Packaging: Bulk
Response Time: 5ns
Mounting: Through Hole
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 50V
Viewing Angle: 20°
Family Name: SFH213FA
Wavelength: 900nm
Spectral Range: 750nm to 1100nm
Current - Dark (Typ): 1nA
Active Area: 1mm2
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Dimension: Radial
Introduction Date: October 15, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 101944-SFH213FA
Product Name Optical Sensors - Optical Sensors - Photodiodes - SFH213FA
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - KP215F1701XTMA1 - 778011-KP215F1701XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 140 C (-40 to 284 F)
View Details
3 suppliers
Silicon Based Thermopile Detector - S25 TO-5 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details