OSRAM Opto Semiconductors Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SFH 7770 E6 SFH 7770 E6

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 933311-SFH 7770 E6 Operating Temperature Range: -20°C ~ 85°C Features: Optical Sensor Ambient 555nm I²C 10-VFQFN Exposed Pad Package: Reel - TR Package: 10-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 10-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: Q65111A3146, SFH 7770 E6-ND, SFH7770E6
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 933311-SFH 7770 E6 Operating Temperature Range: -20°C ~ 85°C Features: Optical Sensor Ambient 555nm I²C 10-VFQFN Exposed Pad Package: Reel - TR Package: 10-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 10-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: Q65111A3146, SFH 7770 E6-ND, SFH7770E6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SFH 7770 E6 - 933311-SFH 7770 E6 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SFH 7770 E6
933311-SFH 7770 E6
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SFH 7770 E6 933311-SFH 7770 E6
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 933311-SFH 7770 E6 Operating Temperature Range: -20°C ~ 85°C Features: Optical Sensor Ambient 555nm I²C 10-VFQFN Exposed Pad Package: Reel - TR Package: 10-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 10-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: Q65111A3146, SFH 7770 E6-ND, SFH7770E6

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 933311-SFH 7770 E6
Operating Temperature Range: -20°C ~ 85°C
Features: Optical Sensor Ambient 555nm I²C 10-VFQFN Exposed Pad
Package: Reel - TR
Package: 10-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 10-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.40.6050
Other Part Number: Q65111A3146, SFH 7770 E6-ND, SFH7770E6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 933311-SFH 7770 E6
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SFH 7770 E6
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347412-A1186ELHLT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Pressure Sensors, Transducers - 2SMPB-02B - 855454-2SMPB-02B - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 9-LGA (2.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details