Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 933291-SFH 4796S
Series: OSLUX
Operating Temperature Range: -40°C ~ 85°C
Features: Infrared (IR) Emitter 860nm 3.15V 1A 450mW/sr @ 1A 80° 1414 (3535 Metric)
Package: Reel - TR
Package: 1414 (3535 Metric)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SFH 4796
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: Q65112A0372, 475-3594-6, 475-3594-1, 475-3594-2
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 933291-SFH 4796S |
| Product Name | Infrared, UV, Visible Emitters - SFH 4796S |