OSRAM GmbH Infrared Emitter, 950 Nm, Smd; Peak Wavelength Ams Osram Group SFH 4727AS A01

Description
INFRARED EMITTER, 950 NM, SMD; Peak Wavelength:950nm; Angle of Half Intensity:50°; Diode Case Style:SMD; Radiant Intensity (Ie):1000mW/Sr; Rise Time:10ns; Fall Time tf:15ns; Forward Current If(AV):1.5A; Forward Voltage VF Max:3.45V; RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER, 950 NM, SMD; Peak Wavelength:950nm; Angle of Half Intensity:50°; Diode Case Style:SMD; Radiant Intensity (Ie):1000mW/Sr; Rise Time:10ns; Fall Time tf:15ns; Forward Current If(AV):1.5A; Forward Voltage VF Max:3.45V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter, 950 Nm, Smd; Peak Wavelength Ams Osram Group - 94AC5060 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter, 950 Nm, Smd; Peak Wavelength Ams Osram Group
94AC5060
Infrared Emitter, 950 Nm, Smd; Peak Wavelength Ams Osram Group 94AC5060
INFRARED EMITTER, 950 NM, SMD; Peak Wavelength:950nm; Angle of Half Intensity:50°; Diode Case Style:SMD; Radiant Intensity (Ie):1000mW/Sr; Rise Time:10ns; Fall Time tf:15ns; Forward Current If(AV):1.5A; Forward Voltage VF Max:3.45V; RoHS Compliant: Yes

INFRARED EMITTER, 950 NM, SMD; Peak Wavelength:950nm; Angle of Half Intensity:50°; Diode Case Style:SMD; Radiant Intensity (Ie):1000mW/Sr; Rise Time:10ns; Fall Time tf:15ns; Forward Current If(AV):1.5A; Forward Voltage VF Max:3.45V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 94AC5060
Product Name Infrared Emitter, 950 Nm, Smd; Peak Wavelength Ams Osram Group
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-100-4000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
RF Diodes - BA892-02V - 095902-BA892-02V - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
View Details
2 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - Z50FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details