INFRARED EMITTER, 860 NM, SMD; Peak Wavelength:860nm; Angle of Half Intensity:90°; Diode Case Style:SMD; Radiant Intensity (Ie):440mW/Sr; Rise Time:7ns; Fall Time tf:14ns; Forward Current If(AV):1A; Forward Voltage VF Max:3.4V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 94AC5047 |
| Product Name | Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group |
| RoHS Compliant | RoHS |