OSRAM GmbH Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group SFH 4715AS

Description
INFRARED EMITTER, 860 NM, SMD; Peak Wavelength:860nm; Angle of Half Intensity:90°; Diode Case Style:SMD; Radiant Intensity (Ie):780mW/Sr; Rise Time:11ns; Fall Time tf:14ns; Forward Current If(AV):1.5A; Forward Voltage VF Max:3.6V; RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER, 860 NM, SMD; Peak Wavelength:860nm; Angle of Half Intensity:90°; Diode Case Style:SMD; Radiant Intensity (Ie):780mW/Sr; Rise Time:11ns; Fall Time tf:14ns; Forward Current If(AV):1.5A; Forward Voltage VF Max:3.6V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group - 94AC5044 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group
94AC5044
Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group 94AC5044
INFRARED EMITTER, 860 NM, SMD; Peak Wavelength:860nm; Angle of Half Intensity:90°; Diode Case Style:SMD; Radiant Intensity (Ie):780mW/Sr; Rise Time:11ns; Fall Time tf:14ns; Forward Current If(AV):1.5A; Forward Voltage VF Max:3.6V; RoHS Compliant: Yes

INFRARED EMITTER, 860 NM, SMD; Peak Wavelength:860nm; Angle of Half Intensity:90°; Diode Case Style:SMD; Radiant Intensity (Ie):780mW/Sr; Rise Time:11ns; Fall Time tf:14ns; Forward Current If(AV):1.5A; Forward Voltage VF Max:3.6V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 94AC5044
Product Name Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4492US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 11 mA
IR 0.2500 mA
View Details
Silicon Beamless Schottky Diodes—Pairs and Quads - DMF3932-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
3 suppliers
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details