OSRAM GmbH Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group SFH 4715

Description
INFRARED EMITTER, 860 NM, SMD; Peak Wavelength:860nm; Angle of Half Intensity:90°; Diode Case Style:SMD; Radiant Intensity (Ie):270mW/Sr; Rise Time:7ns; Fall Time tf:14ns; Forward Current If(AV):1A; Forward Voltage VF Max:1.8V; RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER, 860 NM, SMD; Peak Wavelength:860nm; Angle of Half Intensity:90°; Diode Case Style:SMD; Radiant Intensity (Ie):270mW/Sr; Rise Time:7ns; Fall Time tf:14ns; Forward Current If(AV):1A; Forward Voltage VF Max:1.8V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group - 94AC5041 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group
94AC5041
Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group 94AC5041
INFRARED EMITTER, 860 NM, SMD; Peak Wavelength:860nm; Angle of Half Intensity:90°; Diode Case Style:SMD; Radiant Intensity (Ie):270mW/Sr; Rise Time:7ns; Fall Time tf:14ns; Forward Current If(AV):1A; Forward Voltage VF Max:1.8V; RoHS Compliant: Yes

INFRARED EMITTER, 860 NM, SMD; Peak Wavelength:860nm; Angle of Half Intensity:90°; Diode Case Style:SMD; Radiant Intensity (Ie):270mW/Sr; Rise Time:7ns; Fall Time tf:14ns; Forward Current If(AV):1A; Forward Voltage VF Max:1.8V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 94AC5041
Product Name Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC103 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z20FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details