OSRAM GmbH Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group SFH 4713A

Description
INFRARED EMITTER, 860 NM, SMD; Peak Wavelength:860nm; Angle of Half Intensity:80°; Diode Case Style:SMD; Radiant Intensity (Ie):420mW/Sr; Rise Time:11ns; Fall Time tf:15ns; Forward Current If(AV):1A; Forward Voltage VF Max:2.3V; RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER, 860 NM, SMD; Peak Wavelength:860nm; Angle of Half Intensity:80°; Diode Case Style:SMD; Radiant Intensity (Ie):420mW/Sr; Rise Time:11ns; Fall Time tf:15ns; Forward Current If(AV):1A; Forward Voltage VF Max:2.3V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group - 94AC5039 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group
94AC5039
Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group 94AC5039
INFRARED EMITTER, 860 NM, SMD; Peak Wavelength:860nm; Angle of Half Intensity:80°; Diode Case Style:SMD; Radiant Intensity (Ie):420mW/Sr; Rise Time:11ns; Fall Time tf:15ns; Forward Current If(AV):1A; Forward Voltage VF Max:2.3V; RoHS Compliant: Yes

INFRARED EMITTER, 860 NM, SMD; Peak Wavelength:860nm; Angle of Half Intensity:80°; Diode Case Style:SMD; Radiant Intensity (Ie):420mW/Sr; Rise Time:11ns; Fall Time tf:15ns; Forward Current If(AV):1A; Forward Voltage VF Max:2.3V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 94AC5039
Product Name Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 72HF80M - 1129740-72HF80M - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
Diodes, Rectifiers - Single - BAS416F - 912826-BAS416F - Win Source Electronics
Specs
Diode Type Diode Standard 75 V 200mA (DC) Surface Mount SOD-323
View Details
5 suppliers
PIN Diode Switches - NPS2-20-530-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Illuminance sensors - S7183 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Amplifier
VR -0.5000 to 16 volts
Tj -30 to 80 C (-22 to 176 F)
View Details