OSRAM GmbH Infrared Emitter, 950 Nm, Smd; Peak Wavelength Ams Osram Group SFH 4043

Description
INFRARED EMITTER, 950 NM, SMD; Peak Wavelength:950nm; Angle of Half Intensity:140°; Diode Case Style:SMD; Radiant Intensity (Ie):6mW/Sr; Rise Time:12ns; Fall Time tf:12ns; Forward Current If(AV):70mA; Forward Voltage VF Max:2V; RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER, 950 NM, SMD; Peak Wavelength:950nm; Angle of Half Intensity:140°; Diode Case Style:SMD; Radiant Intensity (Ie):6mW/Sr; Rise Time:12ns; Fall Time tf:12ns; Forward Current If(AV):70mA; Forward Voltage VF Max:2V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter, 950 Nm, Smd; Peak Wavelength Ams Osram Group - 94AC5018 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter, 950 Nm, Smd; Peak Wavelength Ams Osram Group
94AC5018
Infrared Emitter, 950 Nm, Smd; Peak Wavelength Ams Osram Group 94AC5018
INFRARED EMITTER, 950 NM, SMD; Peak Wavelength:950nm; Angle of Half Intensity:140°; Diode Case Style:SMD; Radiant Intensity (Ie):6mW/Sr; Rise Time:12ns; Fall Time tf:12ns; Forward Current If(AV):70mA; Forward Voltage VF Max:2V; RoHS Compliant: Yes

INFRARED EMITTER, 950 NM, SMD; Peak Wavelength:950nm; Angle of Half Intensity:140°; Diode Case Style:SMD; Radiant Intensity (Ie):6mW/Sr; Rise Time:12ns; Fall Time tf:12ns; Forward Current If(AV):70mA; Forward Voltage VF Max:2V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 94AC5018
Product Name Infrared Emitter, 950 Nm, Smd; Peak Wavelength Ams Osram Group
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier diode - 1PS76SB21,115 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
9 suppliers
Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4602 Series - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details