OSRAM GmbH Phototransistor, 120Mw, 120Deg, Smd; Wavelength Typ Ams Osram Group SFH 3201

Description
PHOTOTRANSISTOR, 120MW, 120DEG, SMD; Wavelength Typ:850nm; Viewing Angle:120°; Power Consumption:120mW; No. of Pins:6Pins; Transistor Case Style:SMD; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (27 RoHS Compliant: Yes
Datasheet
Description
PHOTOTRANSISTOR, 120MW, 120DEG, SMD; Wavelength Typ:850nm; Viewing Angle:120°; Power Consumption:120mW; No. of Pins:6Pins; Transistor Case Style:SMD; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (27 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistor, 120Mw, 120Deg, Smd; Wavelength Typ Ams Osram Group - 94AC5006 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, 120Mw, 120Deg, Smd; Wavelength Typ Ams Osram Group
94AC5006
Phototransistor, 120Mw, 120Deg, Smd; Wavelength Typ Ams Osram Group 94AC5006
PHOTOTRANSISTOR, 120MW, 120DEG, SMD; Wavelength Typ:850nm; Viewing Angle:120°; Power Consumption:120mW; No. of Pins:6Pins; Transistor Case Style:SMD; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (27 RoHS Compliant: Yes

PHOTOTRANSISTOR, 120MW, 120DEG, SMD; Wavelength Typ:850nm; Viewing Angle:120°; Power Consumption:120mW; No. of Pins:6Pins; Transistor Case Style:SMD; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (27 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94AC5006
Product Name Phototransistor, 120Mw, 120Deg, Smd; Wavelength Typ Ams Osram Group
Peak Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED White Lighting - ASMT-QYBE-NEG0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 3650 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details