OSRAM GmbH Photo Transistor, Npn, 980Nm, Plcc-2; Wavelength Typ Ams Osram Group SFH 320-Z

Description
PHOTO TRANSISTOR, NPN, 980NM, PLCC-2; Wavelength Typ:980nm; Viewing Angle:120°; Power Consumption:165mW; No. of Pins:2Pins; Transistor Case Style:PLCC; Product Range:TOPLED Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PHOTO TRANSISTOR, NPN, 980NM, PLCC-2; Wavelength Typ:980nm; Viewing Angle:120°; Power Consumption:165mW; No. of Pins:2Pins; Transistor Case Style:PLCC; Product Range:TOPLED Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Transistor, Npn, 980Nm, Plcc-2; Wavelength Typ Ams Osram Group - 94AC5005 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor, Npn, 980Nm, Plcc-2; Wavelength Typ Ams Osram Group
94AC5005
Photo Transistor, Npn, 980Nm, Plcc-2; Wavelength Typ Ams Osram Group 94AC5005
PHOTO TRANSISTOR, NPN, 980NM, PLCC-2; Wavelength Typ:980nm; Viewing Angle:120°; Power Consumption:165mW; No. of Pins:2Pins; Transistor Case Style:PLCC; Product Range:TOPLED Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

PHOTO TRANSISTOR, NPN, 980NM, PLCC-2; Wavelength Typ:980nm; Viewing Angle:120°; Power Consumption:165mW; No. of Pins:2Pins; Transistor Case Style:PLCC; Product Range:TOPLED Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94AC5005
Product Name Photo Transistor, Npn, 980Nm, Plcc-2; Wavelength Typ Ams Osram Group
Peak Wavelength 980 nm (9800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
PICOLED™-eco Series - SML-P11VT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 626 nm (6260 Å)
View Details
2 suppliers