OSRAM GmbH Photo Trans, Npn, 880Nm, Radial Leaded; Wavelength Typ Ams Osram Group SFH 310

Description
PHOTO TRANS, NPN, 880NM, RADIAL LEADED; Wavelength Typ:880nm; Viewing Angle:50°; Power Consumption:165mW; No. of Pins:2Pins; Transistor Case Style:Radial Leaded; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PHOTO TRANS, NPN, 880NM, RADIAL LEADED; Wavelength Typ:880nm; Viewing Angle:50°; Power Consumption:165mW; No. of Pins:2Pins; Transistor Case Style:Radial Leaded; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Trans, Npn, 880Nm, Radial Leaded; Wavelength Typ Ams Osram Group - 95AC2138 - Newark, An Avnet Company
Chicago, IL, United States
Photo Trans, Npn, 880Nm, Radial Leaded; Wavelength Typ Ams Osram Group
95AC2138
Photo Trans, Npn, 880Nm, Radial Leaded; Wavelength Typ Ams Osram Group 95AC2138
PHOTO TRANS, NPN, 880NM, RADIAL LEADED; Wavelength Typ:880nm; Viewing Angle:50°; Power Consumption:165mW; No. of Pins:2Pins; Transistor Case Style:Radial Leaded; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

PHOTO TRANS, NPN, 880NM, RADIAL LEADED; Wavelength Typ:880nm; Viewing Angle:50°; Power Consumption:165mW; No. of Pins:2Pins; Transistor Case Style:Radial Leaded; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95AC2138
Product Name Photo Trans, Npn, 880Nm, Radial Leaded; Wavelength Typ Ams Osram Group
Peak Wavelength 880 nm (8800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Lens Type Flat Lens
View Details