OSRAM GmbH Photo Trans, Npn, 890Nm, Radial Leaded; Wavelength Typ Ams Osram Group SFH 310 FA

Description
PHOTO TRANS, NPN, 890NM, RADIAL LEADED; Wavelength Typ:890nm; Viewing Angle:50°; Power Consumption:165mW; No. of Pins:2Pins; Transistor Case Style:Radial Leaded; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PHOTO TRANS, NPN, 890NM, RADIAL LEADED; Wavelength Typ:890nm; Viewing Angle:50°; Power Consumption:165mW; No. of Pins:2Pins; Transistor Case Style:Radial Leaded; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Trans, Npn, 890Nm, Radial Leaded; Wavelength Typ Ams Osram Group - 95AC2139 - Newark, An Avnet Company
Chicago, IL, United States
Photo Trans, Npn, 890Nm, Radial Leaded; Wavelength Typ Ams Osram Group
95AC2139
Photo Trans, Npn, 890Nm, Radial Leaded; Wavelength Typ Ams Osram Group 95AC2139
PHOTO TRANS, NPN, 890NM, RADIAL LEADED; Wavelength Typ:890nm; Viewing Angle:50°; Power Consumption:165mW; No. of Pins:2Pins; Transistor Case Style:Radial Leaded; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

PHOTO TRANS, NPN, 890NM, RADIAL LEADED; Wavelength Typ:890nm; Viewing Angle:50°; Power Consumption:165mW; No. of Pins:2Pins; Transistor Case Style:Radial Leaded; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95AC2139
Product Name Photo Trans, Npn, 890Nm, Radial Leaded; Wavelength Typ Ams Osram Group
Peak Wavelength 890 nm (8900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XZM2CYK45S-9-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details