ams-OSRAM AG SFH 309 FA-4

Description
Phototransistor Top View Radial
Request a Quote
Description
Phototransistor Top View Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SFH 309 FA-4 is a silicon NPN phototransistor in a radial T1 package with a black epoxy case, designed for applications in access control and appliances. It has a photocurrent range of 1120 to 1800 µA at V_CE = 5 V, λ = 950 nm, and E_e = 0.5 mW/cm², with a typical peak sensitivity at 900 nm and spectral response from 730 to 1120 nm. The device features a 12° half-angle, 5 pF collector-emitter capacitance, and a maximum collector current of 15 mA. It operates from -40°C to 100°C, supports up to 35 V collector-emitter voltage, and withstands 2 kV ESD per ANSI/ESDA/JEDEC JS-001 (HBM, Class 2). Dimensions are 9.2 mm diameter and 4.5 mm height, with a chip area of 0.45 mm x 0.45 mm. Total power dissipation is rated at 165 mW.

Datasheet Summary
Powered by GS/AI

SFH 309 FA-4 is a silicon NPN phototransistor in a radial T1 package with a black epoxy case, designed for applications in access control and appliances. It has a photocurrent range of 1120 to 1800 µA at V_CE = 5 V, λ = 950 nm, and E_e = 0.5 mW/cm², with a typical peak sensitivity at 900 nm and spectral response from 730 to 1120 nm. The device features a 12° half-angle, 5 pF collector-emitter capacitance, and a maximum collector current of 15 mA. It operates from -40°C to 100°C, supports up to 35 V collector-emitter voltage, and withstands 2 kV ESD per ANSI/ESDA/JEDEC JS-001 (HBM, Class 2). Dimensions are 9.2 mm diameter and 4.5 mm height, with a chip area of 0.45 mm x 0.45 mm. Total power dissipation is rated at 165 mW.

Suppliers

Company
Product
Description
Supplier Links
 - SFH 309 FA-4 - Rochester Electronics
Newburyport, MA, United States
Phototransistor Top View Radial

Phototransistor Top View Radial

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Transistors
Product Number SFH 309 FA-4
Package Type Black Epoxy - 2
Unlock Full Specs
to access all available technical data

Similar Products

Darlington Pairs - 1220251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type Darlington
Polarity NPN
Package Type SOT223; Sot-223
View Details
45 V, 1 A PNP medium power transistors - BC51-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details