OSRAM GmbH Photo Trans, Npn, 880Nm, Radial Leaded; Wavelength Typ Ams Osram Group SFH 300 FA

Description
PHOTO TRANS, NPN, 880NM, RADIAL LEADED; Wavelength Typ:880nm; Viewing Angle:50°; Power Consumption:200mW; No. of Pins:2Pins; Transistor Case Style:Radial Leaded; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PHOTO TRANS, NPN, 880NM, RADIAL LEADED; Wavelength Typ:880nm; Viewing Angle:50°; Power Consumption:200mW; No. of Pins:2Pins; Transistor Case Style:Radial Leaded; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Trans, Npn, 880Nm, Radial Leaded; Wavelength Typ Ams Osram Group - 95AC2134 - Newark, An Avnet Company
Chicago, IL, United States
Photo Trans, Npn, 880Nm, Radial Leaded; Wavelength Typ Ams Osram Group
95AC2134
Photo Trans, Npn, 880Nm, Radial Leaded; Wavelength Typ Ams Osram Group 95AC2134
PHOTO TRANS, NPN, 880NM, RADIAL LEADED; Wavelength Typ:880nm; Viewing Angle:50°; Power Consumption:200mW; No. of Pins:2Pins; Transistor Case Style:Radial Leaded; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

PHOTO TRANS, NPN, 880NM, RADIAL LEADED; Wavelength Typ:880nm; Viewing Angle:50°; Power Consumption:200mW; No. of Pins:2Pins; Transistor Case Style:Radial Leaded; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95AC2134
Product Name Photo Trans, Npn, 880Nm, Radial Leaded; Wavelength Typ Ams Osram Group
Peak Wavelength 880 nm (8800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
LED White Lighting - 846-1093-2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
LED Indication - Discrete - 1497-1154-2-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details