OSRAM GmbH Photo Diode, 850Nm, T-1 3/4; No. Of Pins Ams Osram Group SFH 206 K

Description
PHOTO DIODE, 850NM, T-1 3/4; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:850nm; Angle of Half Sensitivity ±:60°; Dark Current:2nA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PHOTO DIODE, 850NM, T-1 3/4; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:850nm; Angle of Half Sensitivity ±:60°; Dark Current:2nA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Diode, 850Nm, T-1 3/4; No. Of Pins Ams Osram Group - 94AC4974 - Newark, An Avnet Company
Chicago, IL, United States
Photo Diode, 850Nm, T-1 3/4; No. Of Pins Ams Osram Group
94AC4974
Photo Diode, 850Nm, T-1 3/4; No. Of Pins Ams Osram Group 94AC4974
PHOTO DIODE, 850NM, T-1 3/4; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:850nm; Angle of Half Sensitivity ±:60°; Dark Current:2nA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

PHOTO DIODE, 850NM, T-1 3/4; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:850nm; Angle of Half Sensitivity ±:60°; Dark Current:2nA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 94AC4974
Product Name Photo Diode, 850Nm, T-1 3/4; No. Of Pins Ams Osram Group
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Switching Diodes - 1221178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details